IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > read only CD/DVD drives > Samsung SH-D162D/BEBE

DVD-ROM 16x, Black

Brand: Samsung
Product code: SH-D162D/BEBE
EAN/UPC code: 8808987380502
Category: read only CD/DVD drives 
DVD-ROM 16x, Black
SH-D162D/BEBE Samsung
24k

Minimized Data writing error (Buffer Under Run Free Technology)
- Buffer Under Run occurs in high speed writing, when writing speed is faster than data transfer speed.
- Buffer Under Run technology Prevents the Buffer Under Run Error
so that enables Multitasking on the PC.
- Also enables high speed writing even in lower performance PC.

Magic Speed
- Users can choose ... More>>>

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
DVD-R read speed 16 x
CD-R read speed 48 x
Optical drive
Internal
DVD read speed 16 x
Interface EIDE/ATA
Number of disks 1
Access time
DVD drive average random access time 110 ms
CD-ROM drive average random access time 100 ms
Media formats
Media types supported DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R,CD-RW, CD-DA, CD-ROM, CD-ROM/XA,Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Memory
Drive device, buffer size 0.256 MB
Weight & dimensions
Dimensions W x D x H 148.2 x 184 x 42 mm
Weight 750 g
Colour
Colour of product Black
Technical details
Mounting Vertical/Horizontal
47 offers, from 9.08